Minerallac Company Drill Bit 91923

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91923 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91923
Drill Bit 91923
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 13/32 INCH SHANK SIZE
  • 135 POINT ANGLE
  • 6 PER PACK
  • DRILL DIAMETER 13/32 INCH
  • DRILL DIAMETER - DECIMAL .4062
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/32
  • POINT ANGLE - UOM DEG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91923
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711198-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Drill Bit - 91928 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details