Minerallac Company Drill Bit 91920

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91920 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91920
Drill Bit 91920
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • 23/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 23/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91920
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711201-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Hole Saw - 86238 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details