Minerallac Company Drill Bit 91914

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 17/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 17/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91914 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91914
Drill Bit 91914
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 17/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 17/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • 17/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 17/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91914
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711223-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.750 inch (44.4 mm)
View Details
Drill Bit Sets - 33335 - Minerallac Company
Minerallac Company
Specs
Product Drill Set
Units Fractional
Angle 135 degrees
View Details