Minerallac Company Drill Bit 91906

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 9/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 9/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91906 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91906
Drill Bit 91906
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 9/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-7/8 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • 9/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 9/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91906
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 80914 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details