Minerallac Company Wood Spade Bit 85006

Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 85006 - Minerallac Company
Hampshire, IL, USA
Wood Spade Bit
85006
Wood Spade Bit 85006
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
  • SOLID TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 3/8 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED, FORGED, PRECISION PROCESS
  • SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND
  • NUMBER OF POINTS 3
  • APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 85006
Product Name Wood Spade Bit
Product Drill
Units Fractional
Drill Type Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714012-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Masonry Bit - 61107 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details