Minerallac Company Drill Bit Set 91806

Description
STEEL MATERIAL TWO TONE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 118 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 1
Datasheet
Description
STEEL MATERIAL TWO TONE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 118 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 91806 - Minerallac Company
Hampshire, IL, USA
Drill Bit Set
91806
Drill Bit Set 91806
STEEL MATERIAL TWO TONE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 118 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 1
  • STEEL MATERIAL
  • TWO TONE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 118 DEGREE POINT ANGLE
  • 29 DRILL(S)
  • 1/16 INCH, 1/2 INCH DRILL SIZES
  • 1/64 INCH INCREMENT DRILL SIZE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91806
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711349-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Wire Installation Drill Bit - 92055 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details