Minerallac Company Drill Bit Sets 91801

Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
Datasheet
Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 91801 - Minerallac Company
Hampshire, IL, USA
Drill Bit Sets
91801
Drill Bit Sets 91801
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HIGH SPEED TOOL STEEL
  • MAXIMUM SIZE 1/4 INCH
  • MAXIMUM SIZE - DECIMAL .25
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/4
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 13
  • POINT ANGLE 118
  • POINT ANGLE - UOM DEG
  • TYPE JOBBERS LENGTH
  • ITEMS/FEATURES POLISHED FLUTE
  • QUANTITY 1
  • PACKAGING METAL INDE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91801
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Masonry Bit - 59728 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Masonry
OAL 4.00 inch (102 mm)
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details