Minerallac Company Masonry Bit 59728

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59728 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59728
Masonry Bit 59728
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 4 INCH OVERALL LENGTH
  • RELTON[T] BRAND
  • CUT MATERIAL BRICK, BLOCK, CONCRETE
  • 1 PER TUBE
  • PACKAGING TYPE PLASTIC TUBE
  • HOLE DIAMETER 5/16 INCH
  • HOLE DIAMETER - DECIMAL .3125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 5/16
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59728
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711456-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Auger Drill Bit - 81824 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details