Minerallac Company Drill Bit 91625

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE 7/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE 7/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91625 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91625
Drill Bit 91625
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE 7/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 4-1/16 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • 7/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91625
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saw - 86212 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Hole Saw
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details