Minerallac Company Drill Bit 91601

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 1/16 INCH SHANK SIZE 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 1/16 INCH SHANK SIZE 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91601 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91601
Drill Bit 91601
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 1/16 INCH SHANK SIZE 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 1-7/8 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • 1/16 INCH SHANK SIZE
  • 1/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91601
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711266-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Wire Installation Drill Bit - 82204 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details