Minerallac Company Forstner Bit 86958

Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 3-5/8 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 3-5/8 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86958 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86958
Forstner Bit 86958
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 3-5/8 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
  • SELF FEED TYPE
  • STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX, TAPERED SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 3-5/8 INCH BORING DIAMETER
  • FINISH POLISHED
  • NUMBER OF FLUTES 1
  • NUMBER OF POINTS MULTIPLE
  • APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE
  • PACKAGING QUANTITY 1 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86958
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Product Drill Set
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details