Minerallac Company Masonry Bit 59734

Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59734 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59734
Masonry Bit 59734
ROTARY PERCUSSION TYPE STEEL MATERIAL PLAIN FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY PERCUSSION TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 3/8 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION CONCRETE, BRICK, BLOCK
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59734
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits, Masonry (Non Percussion) - For Soft/ Medium Hard Masonry - 711102-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Masonry Bit - 59726 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details