Minerallac Company Forstner Bit 86924

Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE FINISH POLISHED APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE FINISH POLISHED APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86924 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86924
Forstner Bit 86924
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE FINISH POLISHED APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
  • SELF FEED TYPE
  • STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX, TAPERED SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-1/2 INCH BORING DIAMETER
  • NUMBER OF FLUTES 1
  • NUMBER OF POINTS MULTIPLE
  • FINISH POLISHED
  • APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE
  • PACKAGING QUANTITY 1 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86924
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 85007 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details