Minerallac Company Hole Saw 86328

Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 1.375 DIAMETER - DECIMAL 1-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet
Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 1.375 DIAMETER - DECIMAL 1-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86328 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86328
Hole Saw 86328
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 1.375 DIAMETER - DECIMAL 1-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
  • FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 1.375 DIAMETER - DECIMAL
  • 1-3/8 DIAMETER - FRACTIONAL
  • 1-3/8 INCH CUTTING DEPTH
  • 7/16 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • USED WITH ARBOR NUMBER 86545, 86556
  • USED WITH PILOT DRILL NUMBER 86511
  • ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
  • PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86328
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 33320 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details