Minerallac Company Drill Bit Set 33333

Description
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/16 INCH, 1/4 INCH DRILL SIZES 1/32 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet
Description
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/16 INCH, 1/4 INCH DRILL SIZES 1/32 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 33333 - Minerallac Company
Hampshire, IL, USA
Drill Bit Set
33333
Drill Bit Set 33333
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 13 DRILL(S) 1/16 INCH, 1/4 INCH DRILL SIZES 1/32 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/4 INCH MAX. DRILL SIZE
  • HEAVY DUTY, SPLIT POINT CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 13 DRILL(S)
  • 1/16 INCH, 1/4 INCH DRILL SIZES
  • 1/32 INCH INCREMENT DRILL SIZE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33333
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - 33304 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details