Minerallac Company Hole Saw 86301

Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet
Description
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 86301 - Minerallac Company
Hampshire, IL, USA
Hole Saw
86301
Hole Saw 86301
FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT DRILL NUMBER 86511 ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
  • FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 4-3/8 INCH DIAMETER
  • 4.375 DIAMETER - DECIMAL
  • 4-3/8 DIAMETER - FRACTIONAL
  • 1-3/8 INCH CUTTING DEPTH
  • 7/16 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • USED WITH ARBOR NUMBER 86545, 86556
  • USED WITH PILOT DRILL NUMBER 86511
  • ARBOR THREAD SIZE 5/8 INCH-18 TPI, 1/2 INCH-20 TPI
  • DIAMETER - DECIMAL - UOM IN
  • PILOT DRILL SIZE 1/4 INCH DIA X 4-1/2 INCH L
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86301
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
SST+ 135° Jobbers, Letter for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - NIR1-3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details