Minerallac Company Wood Spade Bit 85015

Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
Datasheet
Description
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 85015 - Minerallac Company
Hampshire, IL, USA
Wood Spade Bit
85015
Wood Spade Bit 85015
SOLID TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED, FORGED, PRECISION PROCESS SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND NUMBER OF POINTS 3 APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL PACKAGING QUANTITY 1
  • SOLID TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 15/16 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED, FORGED, PRECISION PROCESS
  • SPEEDBOR 2000[TM], IRWIN 2000[TM] BRAND
  • NUMBER OF POINTS 3
  • APPLICATION HARD WOOD, SOFT WOOD, PLYWOOD, DRY WALL
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 85015
Product Name Wood Spade Bit
Product Drill
Units Fractional
Drill Type Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0027 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details
Drill Bit - 33306 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details