Minerallac Company Bell Hanger Drill Bit 82208

Description
DRILL SIZE 1/2 INCH DRILL SIZE - DECIMAL .5 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 1/2 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 1/2 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
Datasheet
Description
DRILL SIZE 1/2 INCH DRILL SIZE - DECIMAL .5 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 1/2 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 1/2 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell Hanger Drill Bit - 82208 - Minerallac Company
Hampshire, IL, USA
Bell Hanger Drill Bit
82208
Bell Hanger Drill Bit 82208
DRILL SIZE 1/2 INCH DRILL SIZE - DECIMAL .5 DRILL SIZE - DECIMAL - UOM IN DRILL SIZE - FRACTIONAL 1/2 MATERIAL HEAT TREATED HSS OVERALL LENGTH 12 INCH SHANK SIZE 1/2 INCH SHANK TYPE STRAIGHT CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD PACKAGING TYPE HANGING PLASTIC POUCH QUANTITY 1
  • DRILL SIZE 1/2 INCH
  • DRILL SIZE - DECIMAL .5
  • DRILL SIZE - DECIMAL - UOM IN
  • DRILL SIZE - FRACTIONAL 1/2
  • MATERIAL HEAT TREATED HSS
  • OVERALL LENGTH 12 INCH
  • SHANK SIZE 1/2 INCH
  • SHANK TYPE STRAIGHT
  • CUT MATERIAL METAL, PLASTER, PARTICLE BOARD, WOOD
  • PACKAGING TYPE HANGING PLASTIC POUCH
  • QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82208
Product Name Bell Hanger Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711241-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Masonry Bit - 59732 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details