Minerallac Company Drill Bit 91725

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH 0.149 INCH SHANK SIZE #25 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH 0.149 INCH SHANK SIZE #25 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91725 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91725
Drill Bit 91725
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH 0.149 INCH SHANK SIZE #25 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • 3 INCH OVERALL LENGTH
  • 1-7/8 INCH FLUTE LENGTH
  • 0.149 INCH SHANK SIZE
  • #25 DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91725
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Shank 0.149 inch (3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 59916 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details