Minerallac Company Wire Installation Drill Bit 82205

Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet
Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82205 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82205
Wire Installation Drill Bit 82205
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3.39 INCH FLUTE LENGTH ROUND SHANK TYPE 5/16 INCH SHANK SIZE 5/16 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
  • EXTRA LENGTH TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 12 INCH OVERALL LENGTH
  • 3.39 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • 5/16 INCH DRILL SIZE
  • POINT TYPE NON-SCREW TIP
  • POINT ANGLE (DEG) 82
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82205
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711332-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Auger Drill Bit - 81818 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details