Minerallac Company Wire Installation Drill Bit 82204

Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 1/4 INCH DIA SHANK SIZE HEAT TREATED PROCESS 1/4 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet
Description
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 1/4 INCH DIA SHANK SIZE HEAT TREATED PROCESS 1/4 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82204 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82204
Wire Installation Drill Bit 82204
FLEXIBLE TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 12 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH ROUND SHANK TYPE 1/4 INCH DIA SHANK SIZE HEAT TREATED PROCESS 1/4 INCH DRILL SIZE 82 DEGREE POINT ANGLE NUMBER OF PIECES 1 APPLICATION TO DRILL INTO WOOD PACKAGING QUANTITY 1 PER PLASTIC BAG
  • FLEXIBLE TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 12 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 1/4 INCH DIA SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/4 INCH DRILL SIZE
  • 82 DEGREE POINT ANGLE
  • NUMBER OF PIECES 1
  • APPLICATION TO DRILL INTO WOOD
  • PACKAGING QUANTITY 1 PER PLASTIC BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82204
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711455-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Hole Saw - 86296 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details