Minerallac Company Auger Drill Bit 81809

Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 9/16 INCH DRILL SIZE
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 9/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 81809 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
81809
Auger Drill Bit 81809
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 9/16 INCH DRILL SIZE
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 17 INCH OVERALL LENGTH
  • 12 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SINGLE TWIST FLUTE TYPE
  • 9/16 INCH DRILL SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 81809
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711267-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Auger Drill Bit - 81811 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details