Minerallac Company Drill Bit 91924

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91924 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91924
Drill Bit 91924
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5-3/8 INCH OVERALL LENGTH
  • 3-15/16 INCH FLUTE LENGTH
  • 27/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 27/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91924
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
E-Z LOK™ Drill - HSS - 16.25 - 51260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 16.25
View Details
Wire Installation Drill Bit - 82406 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details