Minerallac Company Auger Drill Bit 80918

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80918 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80918
Auger Drill Bit 80918
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 1-1/8 INCH
  • DIAMETER - DECIMAL 1.125
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1-1/8
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80918
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 86240 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details