Minerallac Company Drill Bit 91917

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91917 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91917
Drill Bit 91917
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 5/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • 5/16 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 5/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91917
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Combined Drill & Countersink Drills - Double-End Bell Type Hey Drill - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details