Minerallac Company Auger Drill Bit 80913

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80913 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80913
Auger Drill Bit 80913
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 13/16 INCH
  • DIAMETER - DECIMAL .8125
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 13/16
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80913
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bit - 91607 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details