Minerallac Company Auger Drill Bit 80911

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 11/16 INCH DIAMETER - DECIMAL .6875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 11/16
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 11/16 INCH DIAMETER - DECIMAL .6875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 11/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80911 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80911
Auger Drill Bit 80911
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 11/16 INCH DIAMETER - DECIMAL .6875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 11/16
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 11/16 INCH
  • DIAMETER - DECIMAL .6875
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 11/16
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80911
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Cobalt - For Metal - 711415-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Drill Bit - 91597 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details