Minerallac Company Drill Bit 91597

Description
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/64 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/64 INCH DRILL DIAMETER - DECIMAL .0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/64 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/64 INCH DRILL DIAMETER - DECIMAL .0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91597 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91597
Drill Bit 91597
JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/64 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/64 INCH DRILL DIAMETER - DECIMAL .0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 1/64 INCH SHANK SIZE
  • 118 POINT ANGLE
  • 12 PER PACK
  • DRILL DIAMETER 1/64 INCH
  • DRILL DIAMETER - DECIMAL .0156
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/64
  • POINT ANGLE - UOM DEG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91597
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Auger Drill Bit - 80614 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details