Minerallac Company Beam Clamp 701

Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 525 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.36 INCH L X 1.58 INCH W ROD SIZE 5/16 INCH COLOR SILVER
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 525 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.36 INCH L X 1.58 INCH W ROD SIZE 5/16 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 701 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
701
Beam Clamp 701
MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/4 INCH MAX. JAW CAPACITY CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION HARDENED PROCESS 525 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW OVERALL DIMENSIONS 1.36 INCH L X 1.58 INCH W ROD SIZE 5/16 INCH COLOR SILVER
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION
  • HARDENED PROCESS
  • 525 LB LOAD CAPACITY
  • 3/8 INCH-16 TPI SCREW SIZE
  • SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • OVERALL DIMENSIONS 1.36 INCH L X 1.58 INCH W
  • ROD SIZE 5/16 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number 701
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDC4400PL Heavy Duty Cam Push Clamps - 72415 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3820 lbs (1732 kg)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - SFC516KC1234 - Minerallac Company
Minerallac Company
Specs
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
Clamping Force 25 lbs (11.34 kg)
View Details