Minerallac Company Masonry Bit 61109

Description
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 3/16 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet
Description
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 3/16 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 61109 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
61109
Masonry Bit 61109
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 3/16 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
  • CARBIDE TIPPED STEEL MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • TAP-CON[R] BRAND
  • APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER
  • NUMBER OF POINTS 1
  • PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 61109
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711234-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
Drill Bit - 91915 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details