Minerallac Company Masonry Bit 61108

Description
CARBIDE TIPPED STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet
Description
CARBIDE TIPPED STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 61108 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
61108
Masonry Bit 61108
CARBIDE TIPPED STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
  • CARBIDE TIPPED STEEL MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 5/32 INCH DRILL SIZE
  • TAP-CON[R] BRAND
  • APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER
  • NUMBER OF POINTS 1
  • PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet
Masonry Bit - 61108 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
61108
Masonry Bit 61108
CARBIDE TIPPED STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
  • CARBIDE TIPPED STEEL MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 5/32 INCH DRILL SIZE
  • TAP-CON[R] BRAND
  • APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER
  • NUMBER OF POINTS 1
  • PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 61108
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711240-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Masonry Bit - 59914 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details