Minerallac Company Masonry Bit 61105

Description
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet
Description
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 61105 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
61105
Masonry Bit 61105
CARBIDE TIPPED STEEL MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 5/32 INCH DRILL SIZE TAP-CON[R] BRAND APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER NUMBER OF POINTS 1 PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
  • CARBIDE TIPPED STEEL MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 5/32 INCH DRILL SIZE
  • TAP-CON[R] BRAND
  • APPLICATION INSTALLING 3/16 INCH TAPCON FASTENER
  • NUMBER OF POINTS 1
  • PACKAGING QUANTITY 1 PIECE PER BOX/10 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 61105
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711216-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
Masonry Bit - 59736 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details