Minerallac Company Masonry Bit 59994

Description
ROTARY HAMMER TYPE STEEL MATERIAL HEAT TREATED FINISH 8 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE 3/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL HEAT TREATED FINISH 8 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE 3/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59994 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59994
Masonry Bit 59994
ROTARY HAMMER TYPE STEEL MATERIAL HEAT TREATED FINISH 8 INCH OVERALL LENGTH SDS 4 PLUS SHANK TYPE 3/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • HEAT TREATED FINISH
  • 8 INCH OVERALL LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 3/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59994
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
E-Z LOK™ Drill - HSS - 5.20 - 40560 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 5.20
View Details
Wire Installation Drill Bit - 82306 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details