Minerallac Company Masonry Bit 59984

Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet
Description
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59984 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59984
Masonry Bit 59984
ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
  • ROTARY HAMMER TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 4 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 1/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION BRICKS AND BLOCKS
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59984
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Combined Drill & Countersink Drills - Jig Bore Type - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details