Minerallac Company Masonry Bit 59910

Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet
Description
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59910 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59910
Masonry Bit 59910
ROTARY TYPE STEEL MATERIAL BLACK OXIDE, GOLD (HEAD) FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 5/16 INCH DRILL SIZE APPLICATION TILE, BRICK, BLOCK OR CEMENT POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1 PER BAG
  • ROTARY TYPE
  • STEEL MATERIAL
  • BLACK OXIDE, GOLD (HEAD) FINISH
  • 4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 5/16 INCH DRILL SIZE
  • APPLICATION TILE, BRICK, BLOCK OR CEMENT
  • POINT TYPE TUNGSTEN CARBIDE
  • PACKAGING QUANTITY 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59910
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 86276 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details