Minerallac Company Masonry Bit 59740

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59740 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59740
Masonry Bit 59740
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • RELTON[T] BRAND
  • CUT MATERIAL BRICK, BLOCK, CONCRETE
  • 1 PER TUBE
  • PACKAGING TYPE PLASTIC TUBE
  • HOLE DIAMETER 3/4 INCH
  • HOLE DIAMETER - DECIMAL .75
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/4
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59740
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Masonry Bit - 59912 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details