Minerallac Company Masonry Bit 59726

Description
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
Datasheet
Description
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59726 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59726
Masonry Bit 59726
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/4 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
  • ROTARY PERCUSSION TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 0.25 INCH SHANK SIZE
  • 1/4 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION CONCRETE, BRICK, BLOCK
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59726
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714009-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Drill Bit - 91916 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details