Minerallac Company Masonry Bit 59730

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59730 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59730
Masonry Bit 59730
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH RELTON[T] BRAND CUT MATERIAL BRICK, BLOCK, CONCRETE 1 PER TUBE PACKAGING TYPE PLASTIC TUBE HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/16
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • RELTON[T] BRAND
  • CUT MATERIAL BRICK, BLOCK, CONCRETE
  • 1 PER TUBE
  • PACKAGING TYPE PLASTIC TUBE
  • HOLE DIAMETER 5/16 INCH
  • HOLE DIAMETER - DECIMAL .3125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 5/16
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59730
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711262-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Bell Hanger Drill Bit - 82207 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details