Minerallac Company Conduit Hanger 3B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH (RIGID/IMC), 1-1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH (RIGID/IMC), 1-1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 3B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
3B
Conduit Hanger 3B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 80 LB LOAD CAPACITY 1-1/4 INCH (RIGID/IMC), 1-1/2 INCH (EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.87 INCH L X 1.75 INCH W X 2.95 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 80 LB LOAD CAPACITY
  • 1-1/4 INCH (RIGID/IMC), 1-1/2 INCH (EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 3B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Horizontal Clamp Type 42 - 42 06 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Carrier - 67740 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 0.50 inch (12.70 mm)
View Details