Minerallac Company Drive Bit 38202

Description
SQUARE TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING TYPE PLASTIC BAG
Datasheet
Description
SQUARE TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING TYPE PLASTIC BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38202 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38202
Drive Bit 38202
SQUARE TYPE STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE HEX DRIVE END SHAPE #2 BIT SIZE SCREW SIZE #8 TO #10 PACKAGING TYPE PLASTIC BAG
  • SQUARE TYPE
  • STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • SCREW SIZE #8 TO #10
  • PACKAGING TYPE PLASTIC BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38202
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 48-32-4736 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details