Minerallac Company Screwdriver Bit 31108

Description
STEEL MATERIAL #8 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SPANNER BIT SCREWDRIVER BIT TYPE SCREW SIZE #8 PACKAGING TYPE 1 PER BAG
Datasheet
Description
STEEL MATERIAL #8 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SPANNER BIT SCREWDRIVER BIT TYPE SCREW SIZE #8 PACKAGING TYPE 1 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 31108 - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
31108
Screwdriver Bit 31108
STEEL MATERIAL #8 SIZE 1 INCH OVERALL LENGTH 1/4 INCH WIDTH ACROSS FLAT HEX SHANK TYPE 1/4 INCH SHANK DIAMETER SPANNER BIT SCREWDRIVER BIT TYPE SCREW SIZE #8 PACKAGING TYPE 1 PER BAG
  • STEEL MATERIAL
  • #8 SIZE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH WIDTH ACROSS FLAT
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • SPANNER BIT SCREWDRIVER BIT TYPE
  • SCREW SIZE #8
  • PACKAGING TYPE 1 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 31108
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 48-32-4773 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Drive Bit - 1-P3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details