Minerallac Company Paint 37469

Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY AWPW WHITE COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet
Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY AWPW WHITE COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37469 - Minerallac Company
Hampshire, IL, USA
Paint
37469
Paint 37469
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY AWPW WHITE COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
  • SOLVENT BASE TYPE
  • UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION
  • CAN CONTAINER TYPE
  • 17 OZ CONTAINER CAPACITY
  • AWPW WHITE COLOR/SHADE
  • 10 MIN TOUCH DRY TIME
  • KRYLON[R], QUIK-MARK[TM] BRAND
  • CONTAINER SIZE 20 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Paints
Product Number 37469
Product Name Paint
Form Liquid; Solvent
Unlock Full Specs
to access all available technical data