PARA Paints Interior Paint P01852

Description
Product Code: P01852 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01852 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01852 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01852
Interior Paint P01852
Product Code: P01852 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01852
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Soft gloss
Description:Interior/Exterior Latex Soft Gloss finish
* 100% acrylic latex formula
* super adherent, washable
* non yellowing, stain resistant
* ideal for int./ext. walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01852
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Infernex Liquid L-1100 - L-1100 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Fluon® PTFE Micropowders - TL 120 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Exterior Paint - P07002 - PARA Paints
Specs
Type Paint
Location / Orientation Exterior
View Details
High Build Epoxy Coating for Applications to Damp/wet Surfaces - Nitocote EP403 - Fosroc Limited
Specs
Type Coating; Sealer
Location / Orientation Floor
View Details