STEEL MATERIAL
#10 SIZE
1 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
SPANNER BIT SCREWDRIVER BIT TYPE
SCREW SIZE #10
BLADE LENGTH 0.25 INCH
PACKAGING QUANTITY 1 PER BAG
Minerallac Company
Minerallac Company
Done
Datasheet
Description
STEEL MATERIAL
#10 SIZE
1 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
SPANNER BIT SCREWDRIVER BIT TYPE
SCREW SIZE #10
BLADE LENGTH 0.25 INCH
PACKAGING QUANTITY 1 PER BAG
STEEL MATERIAL
#10 SIZE
1 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
SPANNER BIT SCREWDRIVER BIT TYPE
SCREW SIZE #10
BLADE LENGTH 0.25 INCH
PACKAGING QUANTITY 1 PER BAG
STEEL MATERIAL
#10 SIZE
1 INCH OVERALL LENGTH
1/4 INCH WIDTH ACROSS FLAT
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
SPANNER BIT SCREWDRIVER BIT TYPE
SCREW SIZE #10
BLADE LENGTH 0.25 INCH
PACKAGING QUANTITY 1 PER BAG