Ebinger Manufacturing Corp. Drive Bit 1-P2-R

Description
PHILLIPS REDUCED DIAMETER TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL PACKAGING QUANTITY 10 DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS REDUCED DIAMETER TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL PACKAGING QUANTITY 10 DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 1-P2-R - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drive Bit
1-P2-R
Drive Bit 1-P2-R
PHILLIPS REDUCED DIAMETER TYPE 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #2 BIT SIZE #2 BIT SIZE - FRACTIONAL PACKAGING QUANTITY 10 DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS REDUCED DIAMETER TYPE
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • #2 BIT SIZE - FRACTIONAL
  • PACKAGING QUANTITY 10
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Driver Bits
Product Number 1-P2-R
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products