Minco Conduit Outlet CH302P2T6

Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco Conduit Outlet CH302P2T6 features a robust aluminum construction with a neoprene gasket, ensuring durability in various environments. It is rated IP55, making it suitable for both indoor and outdoor applications, and is classified under NEMA Type 3 and 4. The maximum operating temperature for this model is 115¬8C (240¬8F). Weighing approximately 0.5 lbs (0.2 kg), it is designed for use with specific Minco transmitter models, including the TT111 and TT211. This conduit outlet is ideal for applications requiring reliable sensor assembly and environmental protection.

Datasheet Summary
Powered by GS/AI

The Minco Conduit Outlet CH302P2T6 features a robust aluminum construction with a neoprene gasket, ensuring durability in various environments. It is rated IP55, making it suitable for both indoor and outdoor applications, and is classified under NEMA Type 3 and 4. The maximum operating temperature for this model is 115¬8C (240¬8F). Weighing approximately 0.5 lbs (0.2 kg), it is designed for use with specific Minco transmitter models, including the TT111 and TT211. This conduit outlet is ideal for applications requiring reliable sensor assembly and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Conduit Outlet - CH302P2T6 - Minco
Minneapolis, MN, United States
Conduit Outlet
CH302P2T6
Conduit Outlet CH302P2T6
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters.

For applications requiring:

  • Temperature sensor assembly
  • NEMA rated for indoor and outdoor use
  • Explosion proof/flameproof
  • Max temperature 316º C (600º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Connection Heads
Product Number CH302P2T6
Product Name Conduit Outlet
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Connection Head - Accessories -  - Pyromation
Specs
Features Weatherproof; Chemical Resistant
Text for Approvals UL, CSA, NEMA 4X
Operating Temp ? to 825 F (? to 441 C)
View Details
Industrial - CH359P1T6 - Minco
Specs
Materials Aluminum
Protection Tube - NPT 1/2" NPT
View Details
Thermocouple Probe With Connection Head -  - Thermometrics Corporation
Specs
Temperature Sensor Accepted Thermocouple
Terminal Block None (No Terminal Block)
View Details