LF-1775-7H -- LIGHT DUTY CONVEYOR ROLLER BEARING
Miller Bearing Company, Inc.
Light Duty Conveyor Roller Bearing
LF-1775-7H
Description
FEATURES:
The above bearings have 18- 3/16" Diameter balls.
These bearings come standard with a front seal.
-
Miller Bearing Company, Inc.
Datasheet
Description
FEATURES:
The above bearings have 18- 3/16" Diameter balls.
These bearings come standard with a front seal.
Datasheet
Suppliers
FEATURES:
The above bearings have 18- 3/16" Diameter balls.
These bearings come standard with a front seal.
FEATURES:
|
| The above bearings have 18- 3/16" Diameter balls. |
|
| These bearings come standard with a front seal. |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
LF-1775-7H |
|
Product Name
|
Light Duty Conveyor Roller Bearing |
|
Primary Bearing Category
|
Radial Ball Bearing
|
|
Features
|
Hex Bore
|
|
Design Units
|
Inch
|
|
Outside Diameter
|
1.7750 inch (45.085 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Bearing Category
Radial Ball Bearing
Material / Plating
Steel
Rolling Element
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Material / Plating
Stainless Steel
Bearing Class
ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
5777 lbs (2620 kg)
Dynamic Radial
14297 lbs (6484 kg)
View Details