MilesTek Corporation 3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded REF00102

Description
A MilesTek exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" patch panels with USB A/B couplers for USB applications • Screened port numbers simplify cable organization and tracking • Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) • USB couplers are available with shielded or unshielded housings for user preferred grounding method Applications • MDF/IDF • Premise Wiring • USB cable aggregation
Description
A MilesTek exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" patch panels with USB A/B couplers for USB applications • Screened port numbers simplify cable organization and tracking • Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) • USB couplers are available with shielded or unshielded housings for user preferred grounding method Applications • MDF/IDF • Premise Wiring • USB cable aggregation

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded
REF00102
3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded REF00102
A MilesTek exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • 19" patch panels with USB A/B couplers for USB applications • Screened port numbers simplify cable organization and tracking • Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) • USB couplers are available with shielded or unshielded housings for user preferred grounding method Applications • MDF/IDF • Premise Wiring • USB cable aggregation

A MilesTek exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• 19" patch panels with USB A/B couplers for USB applications
• Screened port numbers simplify cable organization and tracking
• Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel)
• USB couplers are available with shielded or unshielded housings for user preferred grounding method
Applications
• MDF/IDF
• Premise Wiring
• USB cable aggregation

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00102
Product Name 3.50" 32 Port Panel USB A/B Flanged Coupler, Shielded
Port Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 630297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Optic Patch Panel - PSJ48AU - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Features UL Certified
View Details