MilesTek Corporation 1.75" Panel, 16 75 Ohm BNC Adapters Insulated REF00095

Description
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered 75 Ohm BNC feed-thrus to address your video applications • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • Premise Wiring • Network installation • Cable management
Description
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered 75 Ohm BNC feed-thrus to address your video applications • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • Premise Wiring • Network installation • Cable management

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" Panel, 16 75 Ohm BNC Adapters Insulated
REF00095
1.75" Panel, 16 75 Ohm BNC Adapters Insulated REF00095
This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered 75 Ohm BNC feed-thrus to address your video applications • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • Premise Wiring • Network installation • Cable management

This 1U feed thru rack panels features 16 insulated 75 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 75 Ohm BNC is video transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Industry standard 1U panel height will fit most rack panels
• Offered 75 Ohm BNC feed-thrus to address your video applications
• Insulated BNC feed-thru design addresses ground loop problems
• Heavy gauge steel and black powdercoating provides durability
Applications
• Premise Wiring
• Network installation
• Cable management

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00095
Product Name 1.75" Panel, 16 75 Ohm BNC Adapters Insulated
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - BRMCC2522401B19 - Hubbell Incorporated
Specs
Ports 24
Features UL Certified
View Details