MilesTek Corporation 1.75" Panel, 16 BNC Adapters Insulated REF00091

Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management
Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" Panel, 16 BNC Adapters Insulated
REF00091
1.75" Panel, 16 BNC Adapters Insulated REF00091
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Industry standard 1U panel height will fit most rack panels • Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. • Insulated BNC feed-thru design addresses ground loop problems • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management

This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Industry standard 1U panel height will fit most rack panels
• Offered with 50 Ohm BNC feed-thrus to address your data transmission applications.
• Insulated BNC feed-thru design addresses ground loop problems
• Heavy gauge steel and black powdercoating provides durability
Applications
• MDF/IDF
• Premise Wiring
• Network installation
• Cable management

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00091
Product Name 1.75" Panel, 16 BNC Adapters Insulated
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 630297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - P5E48UF - Hubbell Incorporated
Specs
Ports 48
Cable Specifications Category 5/5E
Features Wall Mounted; UL Certified
View Details